NEN-EN 50264-2
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 2: Single core cables
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
Specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: 0,6/1 kV unscreened, unsheathed (1 mm² to 400 mm²) 1,8/3 kV unscreened, unsheathed (1,5 mm² to 400 mm²) 1,8/3 kV unscreend, sheathed (1,5 mm² to 400 mm²) 3,6/6 kV unscreened, sheathed (2,5 mm² to 400 mm²).
Document History
November 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 2: Single core cables
Specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: 0,6/1 kV unscreened, unsheathed (1 mm² to 400 mm²) 1,8/3 kV unscreened,...
NEN-EN 50264-2
October 1, 1997
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 2: Single core cables
Specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: 0,6/1 kV unscreened, unsheathed (1 mm² to 400 mm²) 1,8/3 kV unscreened,...