NEN-EN 50441-2
Cables for indoor residential telecommunication installations - Part 2: Screened cables - Grade 2
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
These cables are for installation in indoor Residential Cabling Systems. They are specified up to 100 MHz. Their design is based on the requirements of the EN 50290-2-1. They are specifically designed for cabling in residential environment supporting ICT and BCT applications. (Telephone, Computer and TV services). This specification defines the constructional details as well as the specific performances of the cables. Unless otherwise specified, all cables covered by this standard may be subjected to voltages not more than 300 V a.c. or 450 V d.c. and shall meet the essential requirements of the low voltage directive. Due to current limitation related to the conductor cross sectional area, they are not intended for direct connection to mains electricity supply. The maximum current rating per conductor is less than or equal to 3 A/mm² unless otherwise specified in the relevant detail specification.
Document History