NEN-EN 50565-1

Electric cables - Guide to use for cables with a rated voltage not exceeding 450/750 V - Part 1: General guidance

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
Page Count: 27
ICS Code (Cables): 29.060.20
scope:

NEN-EN 50565-1 provides guidance to help installers, cabling designers and end users to understand the characteristics of electric cables, with a rated voltage not exceeding 450/750 V (UNEN-EN 50565-1 provides guidance to help installers, cabling designers and end users to understand the characteristics of electric cables, with a rated voltage not exceeding 450/750 V (U0/U) or equivalent d.c. voltages, so that the cable can be selected, installed and operated in a safe way. It is applicable to those cable types that are specified in EN 50525 (all parts). The guidance given in this European Standard can also be applicable to low-voltage cables of a similar type to those specified in EN 50525 but not specifically mentioned in those standards. In these cases, it is advisable to seek additional advice from the cable manufacturer. Legal or statutory requirements do take precedence over the guidance given in this document./U) or equivalent d.c. voltages, so that the cable can be selected, installed and operated in a safe way. It is applicable to those cable types that are specified in EN 50525 (all parts). The guidance given in this European Standard can also be applicable to low-voltage cables of a similar type to those specified in EN 50525 but not specifically mentioned in those standards. In these cases, it is advisable to seek additional advice from the cable manufacturer. Legal or statutory requirements do take precedence over the guidance given in this document.

Document History

April 1, 2014
Electric cables - Guide to use for cables with a ratedvoltage not exceeding 450/750 V (U0/U) - Part 1: General guidance
NEN-EN 50565-1 provides guidance to help installers, cabling designers and end users to understand the characteristics of electric cables, with a rated voltage not exceeding 450/750 V (UNEN-EN...
NEN-EN 50565-1
August 1, 2011
Electric cables - Guide to use for cables with a rated voltage not exceeding 450/750 V - Part 1: General guidance
NEN-EN 50565-1 provides guidance to help installers, cabling designers and end users to understand the characteristics of electric cables, with a rated voltage not exceeding 450/750 V (UNEN-EN...
Advertisement