NEN-EN-IEC 60034-19

Rotating electrical machines - Part 19: Specific test methods for d.c. machines on conventional and rectifier-fed supplies

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 55
ICS Code (Rotating machinery): 29.160
scope:

NEN-EN-IEC 60034-19 applies to d.c. machines rated 1 kW and above operating on rectifierfed power supplies, d.c. buses or other d.c. sources. Standardized methods are provided for determining characteristic quantities for conventional and rectifier-fed d.c. machines. Excluded are d.c machines for specific applications. These methods supplement the requirements in IEC 60034-1 and IEC 60034-2-1.

Document History

NEN-EN-IEC 60034-19
December 1, 2014
Rotating electrical machines - Part 19: Specific test methods for d.c. machines on conventional and rectifier-fed supplies
NEN-EN-IEC 60034-19 applies to d.c. machines rated 1 kW and above operating on rectifierfed power supplies, d.c. buses or other d.c. sources. Standardized methods are provided for determining...
Advertisement