NEN-EN-IEC 60079-10-1

Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres

inactive
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

NEN-EN-IEC 60079-10-1 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper selection and installation of equipment for use in hazardous areas. It is intended to be applied where there may be an ignition hazard due to the presence of flammable gas or vapour, mixed with air, but it does not apply to: a) mines susceptible to firedamp; b) the processing and manufacture of explosives; c) catastrophic failures or rare malfunctions which are beyond the concept of abnormality dealt with in this standard (see 3.7.3 and 3.7.4); d) rooms used for medical purposes; e) commercial and industrial applications where only low pressure fuel gas is used for appliances e.g. for cooking, water heating and similar uses, where the installation is compliant with relevant gas codes; f) domestic premises; g) where a hazard may arise due to the presence of combustible dusts or combustible flyings but the principles may be used in assessment of a hybrid mixture (refer also IEC 60079-10-2). NOTE Additional guidance on hybrid

Document History

February 1, 2021
Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper design, construction,...
NEN-EN-IEC 60079-10-1
December 1, 2015
Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres
NEN-EN-IEC 60079-10-1 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper selection and installation of...
December 1, 2015
Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres
NEN-EN-IEC 60079-10-1 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper selection and installation of...
April 1, 2009
Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour or mist hazards (see Notes 1, 2 and 3) may arise and may then be used as a basis to support the...
April 1, 2009
Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour or mist hazards (see Notes 1, 2 and 3) may arise and may then be used as a basis to support the...
Advertisement