NEN-EN-IEC 60352-1

Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance

active, Most Current
Organization: NEN
Publication Date: 1 December 1997
Status: active
Page Count: 80
ICS Code (Connecting devices): 29.120.20
scope:

Is applicable to wrapped connections made with single solid rund wires with nominal diameters of 0,16 mm minimum and appropriately designed posts for use in telecommunications equipment and in electronic devices employing similar techniques. Information on materials and data from industrial experience are included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions. The object of this standard is to determine the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and to provide a means of comparing test results when the tools used to make the connections are of different design or manufacture.

Document History

NEN-EN-IEC 60352-1
December 1, 1997
Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
Is applicable to wrapped connections made with single solid rund wires with nominal diameters of 0,16 mm minimum and appropriately designed posts for use in telecommunications equipment and in...
Advertisement