NEN-EN-IEC 60512-16-21

Connectors for electronic equipment - Tests and measurements - Part 16-21: Mechanical tests on contacts and terminations - Test 16u: Whisker test via the application of external mechanical stresses

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 22
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to define a standard test method to assess the possibility of whisker growth by external mechanical stress on the tin and tin-alloy plated parts of a connector in its application (after wire termination, after soldering, after mounting, mated with counterpart).

Document History

NEN-EN-IEC 60512-16-21
July 1, 2012
Connectors for electronic equipment - Tests and measurements - Part 16-21: Mechanical tests on contacts and terminations - Test 16u: Whisker test via the application of external mechanical stresses
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
Advertisement