NEN-EN-IEC 60603-7-51
Connectors for electronic equipment - Part 7-51: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 500 MHz. These connectors are typically used as category 6A connectors in class EA cabling systems specified in ISO/IEC 11801. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7-1. These connectors are backward compatible with other IEC 60603-7 series connectors.
Document History