NEN-EN-IEC 60896-11
Stationary lead-acid batteries - Part 11: Vented types - Generated requirements and methods of tests
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This part of IEC 60896 is applicable to lead-acid cells and batteries which are designed for service in fixed locations (i.e. not habitually to be moved from place to place) and which are permanently connected to the load and to the d.c. power supply. Batteries operated in such applications are called "stationary batteries". Any type or construction of lead-acid battery may be used for stationary battery applications. This part 11 of the standard is applicable to vented types only.
Document History