NEN-EN-IEC 60870-6-702

Telecontrol equipment and system - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 72
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part is a functional profile (FP) and defines the provision of the TASE 2 communications services between two control centre end systems. It is supported by the transport services implemented in accordance with transport-profile defined for the type of network that interconnects the control centre end systems.

Document History

October 1, 2014
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
NEN-EN-IEC 60870-6-702 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services...
NEN-EN-IEC 60870-6-702
November 1, 1998
Telecontrol equipment and system - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
This part is a functional profile (FP) and defines the provision of the TASE 2 communications services between two control centre end systems. It is supported by the transport services implemented in...
Advertisement