NEN-EN-IEC 60917-2-3

Modular order for the development of mechanical structures for electronic equipment practices - Part 2-3: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Extended detail specification - Dimensions for subracks, chassis, backplanes, front panels and plug-in units

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 50
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60917 provides additional dimensions for a modular range of subracks and associated plug-in units based on IEC 60917-2-2. A typical subrack consists of a frame design with mounting dimensions for installation into racks or cabinets in accordance with IEC 60917-2-1. The aperture dimensions of a subrack are specified in order to meet the mounting dimensions of front plug-in units. This part of IEC 60917 comprises - additional dimensions for subracks and subrack associated plug-in units with injector/ extractor handle; - dimensions for basic electromagnetic shielding provisions; - dimensions of the key/coding system for subrack and plug-in units; - dimensions of the alignment pin for front panel and plug-in unit; - dimensions of electrostatic discharge provisions; - dimensions of rear-mounted plug-in units. Connector-related dimensions are given in Annex A. In order to ensure the compatibility of plug-in units into the subrack, inspection dimensions and connector-dependent dimensions are defined.

Document History

NEN-EN-IEC 60917-2-3
August 1, 2006
Modular order for the development of mechanical structures for electronic equipment practices - Part 2-3: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Extended detail specification - Dimensions for subracks, chassis, backplanes, front panels and plug-in units
This part of IEC 60917 provides additional dimensions for a modular range of subracks and associated plug-in units based on IEC 60917-2-2. A typical subrack consists of a frame design with mounting...
Advertisement