NEN-EN-IEC 61000-5-7
Electromagnetic compatibility (EMC) - Part 5-7: Installation en mitigation guidelines - Degrees of protection by enclosures against electromagnetic disturbances (EM code)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
Describes performance requirements, test methods and classification procedures for degrees of protection provided by empty enclosures against electromagnetic disturbances for frequencies between 10 kHz and 40 GHz. The shielding performance is to be measured prior to the installation of internal electrical and/or electronic equipment and components.
Document History
NEN-EN-IEC 61000-5-7
May 1, 2001
Electromagnetic compatibility (EMC) - Part 5-7: Installation en mitigation guidelines - Degrees of protection by enclosures against electromagnetic disturbances (EM code)
Describes performance requirements, test methods and classification procedures for degrees of protection provided by empty enclosures against electromagnetic disturbances for frequencies between 10...