NEN-EN-IEC 61169-1

Radio-frequency connectors - Part 1: Generic specification - General requirements and measuring methods

active
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 72
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a generic specification, relates to radio frequency connectors for r.f. transmission lines for use in telecommunications, electronics and similar equipment. It provides the basis for the sectional standards, which apply to individual connector types. It is intended to establish uniform concepts and procedures concerning: - terminology; - standard ratings and characteristics; - testing and measuring procedures concerning electrical, mechanical and climatic properties; - classification of connectors with regard to climatic testing procedures involving temperature and humidity. The test methods and procedures of this standard are intended for acceptance and type approval testing.

Document History

March 1, 2016
Radio-frequency connectors - Part 1: Generic specification - General requirements and measuring methods
A description is not available for this item.
NEN-EN-IEC 61169-1
November 1, 2013
Radio-frequency connectors - Part 1: Generic specification - General requirements and measuring methods
This part of IEC 61169, which is a generic specification, relates to radio frequency connectors for r.f. transmission lines for use in telecommunications, electronics and similar equipment. It...

References

Advertisement