NEN-EN-IEC 61331-3

Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads

inactive
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 34
ICS Code (Radiographic equipment): 11.040.50
scope:

Applies to protective devices such as protective clothing for the protection of persons against X-radiation up to 150 kV, during radiological examinations and interventional procedures.

Document History

November 1, 2014
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing, eyewear and protective patient shields
NEN-EN--IEC 61331-3 applies to PROTECTIVE DEVICES such as PROTECTIVE CLOTHING and EYEWEAR for the protection of persons against X-RADIATION up to 150 kV, during RADIOLOGICAL examinations and...
NEN-EN-IEC 61331-3
February 1, 1999
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads
Applies to protective devices such as protective clothing for the protection of persons against X-radiation up to 150 kV, during radiological examinations and interventional procedures.
Advertisement