NEN-EN-IEC 60885-2

Electrical test methods for electric cables - Part 2 : Partial discharge tests

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 20
ICS Code (Cables): 29.060.20
scope:

Replaces in conjunction with IEC Publication 885-1 and the series of IEC Publication 811 the former IEC Publication 540. Specifies a test, the purpose of which is to determine the partial discharge magnitude at a specified voltage and with a given sensitivity. Deals in separate clauses with test apparatus, calibration and checking and test procedure.

Document History

NEN-EN-IEC 60885-2
November 1, 2003
Electrical test methods for electric cables - Part 2 : Partial discharge tests
Replaces in conjunction with IEC Publication 885-1 and the series of IEC Publication 811 the former IEC Publication 540. Specifies a test, the purpose of which is to determine the partial discharge...
Advertisement