NEN-EN-IEC 61305-2
Household high-fidelity audio equipment and systems - Methods of measuring and specifying the performance - Part 2: FM radio tuners
| Organization: | NEN |
| Publication Date: | 1 March 1998 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Radio receivers): | 33.160.20 |
scope:
Applies to household high-fidelity radio tuner units with facilities for reception of frequency modulation sound broadcasts with a rated maximum system deviation of ±75 kHz, using the pilot-tone system for stereophonic broadcasting. It may be applied to systems using a rated maxomum system deviation of ±50 kHz by decreasing all the stated deviations in propertion. It also applies, except where stated, to equipment having multiple functions, including these facilities. It is intended to be read in conjunction with part 1 of this standard.
Document History