NEN-EN-IEC 61557-16
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 16: Equipment for testing the effectiveness of the protective measures of electrical equipment and/or medical electrical equipment
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
NEN-EN-IEC 61557-16 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery according to IEC 60204-1.
Document History
NEN-EN-IEC 61557-16
February 1, 2015
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 16: Equipment for testing the effectiveness of the protective measures of electrical equipment and/or medical electrical equipment
NEN-EN-IEC 61557-16 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery according to IEC 60204-1.