NEN-EN-IEC 61851-24

Electric vehicle conductive charging system - Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging

active
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 76
ICS Code (Electric road vehicles): 43.120
scope:

NEN-EN-IEC 61851-24, together with IEC 61851-23, applies to digital communication between a d.c. EV charging station and an electric road vehicle (EV) for control of d.c. charging, with an a.c. or d.c. input voltage up to 1 000 V a.c. and up to 1 500 V d.c. for the conductive charging procedure. The EV charging mode is mode 4, according to IEC 61851-23. The charging station supplied by high voltage a.c. supply is not covered by this standard. Annexes A, B, and C give descriptions of digital communications for control of d.c. charging specific to d.c. EV charging systems A, B and C as defined in Part 23.

Document History

June 1, 2015
Electric vehicle conductive charging system - Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging
A description is not available for this item.
NEN-EN-IEC 61851-24
June 1, 2014
Electric vehicle conductive charging system - Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging
NEN-EN-IEC 61851-24, together with IEC 61851-23, applies to digital communication between a d.c. EV charging station and an electric road vehicle (EV) for control of d.c. charging, with an a.c. or...
Advertisement