NEN-EN-IEC 61967-4/A1/C11
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions 1 Ω/150 Ω direct coupling method
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
Document History
May 1, 2021
Integrated circuits - Measurement of electromagnetic emissions - Part 4: Measurement of conducted emissions - 1 Ω/150 Ω direct coupling method
This part of IEC 61967 specifies a method to measure the conducted electromagnetic emission (EME) of integrated circuits by direct radio frequency (RF) current measurement with a 1 Ω resistive probe...
August 1, 2017
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions - 1 ohm/150 ohm direct coupling method
A description is not available for this item.
February 1, 2007
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions 1 Ω/150 Ω direct coupling method
A description is not available for this item.
NEN-EN-IEC 61967-4/A1/C11
February 1, 2007
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions 1 Ω/150 Ω direct coupling method
A description is not available for this item.
August 1, 2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions - 1 Ω/150 Ω direct coupling method
Specifies a method to measure the conducted electromagnetic emission (EME) of integrated circuits by direct radio frequency (RF) current measurement with a 1 Ω resistive probe and RF voltage...