NEN-EN-IEC 61987-24-2

Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 24-2: List of properties (LOPs) of valve/actuator accessories for electronic data exchange

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
Page Count: 42
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Technical product documentation): 01.110
scope:

NEN-EN-IEC 61987-24-2 provides • an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for accessories attached to automated valves, listed in Annex A, • device lists of properties (DLOPs) for accessories attached to automated valves, listed in Annex B. The structures of the LOPs conform to the general structures defined in IEC 61987-11 and IEC 61987-21 as well as the fundamentals for the construction of LOPs defined in IEC 6198710. The LOPs conform additionally with terms defined in IEC 60534-7. Libraries of properties and of blocks used in the LOPs are listed in Annexes C and D respectively.

Document History

NEN-EN-IEC 61987-24-2
November 1, 2017
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 24-2: List of properties (LOPs) of valve/actuator accessories for electronic data exchange
NEN-EN-IEC 61987-24-2 provides • an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for accessories attached to automated...
Advertisement