NEN-EN-IEC 62054-11

Electricity metering equipment (a.c.) - Tariff and load control - Part 11: Particular requirements for electronic ripple control receivers

active
Organization: NEN
Publication Date: 1 November 2004
Status: active
Page Count: 38
ICS Code (Electricity supply systems): 91.140.50
scope:

specifies particular requirements for the type test of newly manufactured indoor electronic ripple control receivers for the reception and interpretation of pulses of a single audio frequency superimposed on the voltage of the electricity distribution network and for the execution of the corresponding switching operations. In this system the mains frequency is generally used to synchronize the transmitter and receivers. Neither the control frequency nor the encoding are standardized in this standard.

Document History

March 1, 2017
Electricity metering (a.c.) - Tariff and load control - Part 11: Particular requirements for electronic ripple control receivers
A description is not available for this item.
NEN-EN-IEC 62054-11
November 1, 2004
Electricity metering equipment (a.c.) - Tariff and load control - Part 11: Particular requirements for electronic ripple control receivers
specifies particular requirements for the type test of newly manufactured indoor electronic ripple control receivers for the reception and interpretation of pulses of a single audio frequency...
Advertisement