NEN-EN-IEC 62108

Concentrator photovoltaic (CPV) modules and assemblies - Design qualification and type approval

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 50
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard specifies the minimum requirements for the design qualification and type approval of concentrator photovoltaic (CPV) modules and assemblies suitable for long-term operation in general open-air climates as defined in IEC 60721-2-1. The test sequence is partially based on that specified in IEC 61215 for the design qualification and type approval of flat-plate terrestrial crystalline silicon PV modules. However, some changes have been made to account for the special features of CPV receivers and modules, particularly with regard to the separation of on-site and in-lab tests, effects of tracking alignment, high current density, and rapid temperature changes, which have resulted in the formulation of some new test procedures or new requirements.

Document History

August 1, 2022
Concentrator photovoltaic (CPV) modules and assemblies - Design qualification and type approval
This document specifies the minimum requirements for the design qualification and type approval of concentrator photovoltaic (CPV) modules and assemblies suitable for long-term operation in general...
January 1, 2017
Concentrator photovoltaic (CPV) modules and assemblies - Design qualification and type approval
NEN-EN-IEC 62108 specifies the minimum requirements for the design qualification and type approval of concentrator photovoltaic (CPV) modules and assemblies suitable for long-term operation in...
NEN-EN-IEC 62108
April 1, 2008
Concentrator photovoltaic (CPV) modules and assemblies - Design qualification and type approval
This International Standard specifies the minimum requirements for the design qualification and type approval of concentrator photovoltaic (CPV) modules and assemblies suitable for long-term...
Advertisement