NEN-EN-IEC 62149-6
Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-Mbit/s plastic optical fibre transceivers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Specifies the performance standards for 650 nm 250 Mbps transceivers for plastic optical fibre applications. It outlines the parameters which apply, with clearly defined conditions, severities, and pass/fail criteria. The tests outlined are intended to be performed as an initial design verification to prove any product's ability to satisfy the performance standards requirements.
Document History
NEN-EN-IEC 62149-6
December 1, 2003
Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-Mbit/s plastic optical fibre transceivers
Specifies the performance standards for 650 nm 250 Mbps transceivers for plastic optical fibre applications. It outlines the parameters which apply, with clearly defined conditions, severities, and...