NEN-EN-IEC 62220-1-3

Medical electrical equipment - Characteristics of digital X-ray imaging devices - Part 1-3: Determination of the detective quantum efficiency - Detectors used in dynamic imaging

active, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: active
Page Count: 46
ICS Code (Radiographic equipment): 11.040.50
scope:

This part of IEC 62220 specifies the method for the determination of the DETECTIVE QUANTUM EFFICIENCY (DQE) of DIGITAL X-RAY IMAGING DEVICES as a function of AIR KERMA and of SPATIAL FREQUENCY for the working conditions in the range of the medical application as specified by the MANUFACTURER. The intended users of this part of IEC 62220 are manufacturers and well equipped test laboratories. This Part 1-3 is restricted to DIGITAL X-RAY IMAGING DEVICES that are used for dynamic imaging such as, but not exclusively, direct and indirect flat panel-detector based systems. It is not recommended to use this part of IEC 62220 for digital X-RAY IMAGE INTENSIFIER-based systems. This part of IEC 62220 is not applicable to: - DIGITAL X-RAY IMAGING DEVICES intended to be used in mammography or in dental radiography; - COMPUTED TOMOGRAPHY; and - systems in which the X-ray field is scanned across the patient.

Document History

NEN-EN-IEC 62220-1-3
October 1, 2008
Medical electrical equipment - Characteristics of digital X-ray imaging devices - Part 1-3: Determination of the detective quantum efficiency - Detectors used in dynamic imaging
This part of IEC 62220 specifies the method for the determination of the DETECTIVE QUANTUM EFFICIENCY (DQE) of DIGITAL X-RAY IMAGING DEVICES as a function of AIR KERMA and of SPATIAL FREQUENCY for...

References

Advertisement