NEN-EN-IEC 62271-4
High-voltage switchgear and controlgear - Part 4: Handling procedures for sulphur hexafluoride (SF6) and its mixtures
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
This part of IEC 62271 applies to the procedures for handling of SF6 during installation, commissioning, normal and abnormal operations, disposal at the end-of-life of high-voltage switchgear and controlgear. These procedures are regarded as minimum requirements to ensure the safety of personnel working with SF6 and to minimize the SF6 emission to the environment. This standard generally applies also to gas mixtures containing SF6. The particularities for their handling are covered in Annex J.
Document History