NEN-EN-IEC 61347-2-1
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
active
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
Specifies particular safety requirements for starting devices (starters, other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combiation with lamps and ballasts.
Document History
February 1, 2014
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
January 1, 2007
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
April 1, 2006
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
August 1, 2003
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
DOW changed to 2006-12-01
NEN-EN-IEC 61347-2-1
March 1, 2001
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
Specifies particular safety requirements for starting devices (starters, other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50...