NEN-EN-IEC 62148-15

Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications. The object of this standard is to adequately specify the physical requirements of VCSEL devices that will enable mechanical interchangeability of laser devices or transmitters complying with this standard both at the printed circuit wiring board and for any panelmounting requirement.

Document History

May 1, 2021
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
August 1, 2014
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
NEN-EN-IEC 62148-15 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
NEN-EN-IEC 62148-15
March 1, 2010
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
Advertisement