NEN-EN-IEC 62537
Interface for loudspeakers with digital input signals based on IEC 60958
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This International Standard specifies the requirements for a digital loudspeaker interface based on the IEC 60958 series of standards and the MIDI specification. It maximizes flexibility and value by combining these previously separate standards. Together, the two standards provide a simple and flexible digital interface for loudspeakers. Examples for applications of the interface can be found in Annex C of this standard.
Document History