NEN-EN-IEC 62386-301

Digital addressable lighting interface - Part 301: Particular requirements - Input devices - Push buttons

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 56
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62386-301 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that make the lighting control system sensitive to push button operations.

Document History

NEN-EN-IEC 62386-301
September 1, 2017
Digital addressable lighting interface - Part 301: Particular requirements - Input devices - Push buttons
NEN-EN-IEC 62386-301 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This...
Advertisement