NEN-EN-IEC 61857-31
Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5000 h or less
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
NEN-EN-IEC 61857-31 establishes an EIS evaluation for applications with a designed life of 5000 h or less. This test method follows the procedures of IEC 60505 and is modified based on the range of designed life.
Document History
NEN-EN-IEC 61857-31
May 1, 2017
Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5000 h or less
NEN-EN-IEC 61857-31 establishes an EIS evaluation for applications with a designed life of 5000 h or less. This test method follows the procedures of IEC 60505 and is modified based on the range of...