NEN-EN-ISO 10819

Mechanical vibration and shock - Hand-arm vibration - Method of measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 30
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This standard specifies a method for the laboratory measurement, the data analysis and reporting of the vibration transmissibility of gloves in terms of vibration transmission from a handle to the palm of the hand in the frequency range from 31,5 Hz to 1250 Hz. (In the frequency range from 5 Hz to below 31,5 Hz the transmissibility is assumed to be unity). The standard is intended to serve as a screening test for the vibration transmission of gloves for specific conditions representing the use of some hand-held tools and hand-guided machines. It is recognised that many factors influence the transmission of vibration through gloves. Therefore the transmissibility value according to this standard is not sufficient to assess the health risk due to vibration. The transmissibility of vibration is measured and reported for two input spectra and may be reported as a function of frequency.

Document History

November 1, 2022
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand
A description is not available for this item.
March 1, 2019
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand
A description is not available for this item.
July 1, 2013
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand
This International Standard specifies a method for the laboratory measurement, data analysis, and reporting of the vibration transmissibility of a glove with a vibration-reducing material that covers...
November 1, 2011
Mechanical vibration and shock - Hand-arm vibration - Method for the measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand
This International Standard specifies a method for the laboratory measurement, data analysis, and reporting of the vibration transmissibility of a glove with a vibration-reducing material that covers...
NEN-EN-ISO 10819
December 1, 1997
Mechanical vibration and shock - Hand-arm vibration - Method of measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand
This standard specifies a method for the laboratory measurement, the data analysis and reporting of the vibration transmissibility of gloves in terms of vibration transmission from a handle to the...

References

Advertisement