NEN-EN-ISO 10472-6

Safety requirements for industrial laundry machinery - Part 6: Ironing and fusing presses

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
Page Count: 30
ICS Code (Laundry appliances): 97.060
scope:

This part of ISO 10472 covers, together with ISO 10472-1, most significant hazards associated with ironing and fusing presses used in the laundry, garment and dry-cleaning industry, and in particular: - scissor presses; - cabinet presses; - drawer presses; - rotary presses (carousel) and other presses with multiple bucks. This part of ISO 10472 complements the basic requirements as laid down in ISO/TR 12100-1 and ISO/TR 12100-2. It also gives guidance to the designer on assessing the risks associated with the hazards (see EN 1050) and on selecting measures for attaining the required safety level. This part of ISO 10472 does not apply to ancillary equipment, e. g steam boilers, steam valves and supply pipe work, vent systems, work feed systems and discharge systems, and ducting to the atmosphere.

Document History

NEN-EN-ISO 10472-6
December 1, 2008
Safety requirements for industrial laundry machinery - Part 6: Ironing and fusing presses
This part of ISO 10472 covers, together with ISO 10472-1, most significant hazards associated with ironing and fusing presses used in the laundry, garment and dry-cleaning industry, and in...
January 1, 1998
Safety requirements for industrial laundry machinery - Part 6: Ironing and fusing presses
A description is not available for this item.

References

Advertisement