NEN-EN-ISO 11073-00103

Health informatics - Personal health device communication - Part 00103: Overview

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 95
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Diagnostic equipment): 11.040.55
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this guide describes the landscape of transport-independent applications and information profiles for personal telehealth devices. These profiles define data exchange, data representation, and terminology for communication between personal health devices and compute engines (e.g., health appliances, set top boxes, cell phones, and personal computers). The guide provides a definition of personal telehealth devices as devices used for life activity, wellness monitoring, and/or health monitoring in domestic home, communal home, and/or mobile applications as well as professional medical usage. Use cases relevant to these scenarios and environments are also presented.

Document History

NEN-EN-ISO 11073-00103
February 1, 2017
Health informatics - Personal health device communication - Part 00103: Overview
Within the context of the ISO/IEEE 11073 family of standards for device communication, this guide describes the landscape of transport-independent applications and information profiles for personal...

References

Advertisement