NEN-EN-ISO 105-E12

Textiles - Tests for colour fastness - Part E12: Colour fastness to milling: Alkaline milling

inactive
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile in contact with one or two specified adjacent fabrics is milled in a jar containing steel balls and a solution of soap and sodium carbonate. The severity of the action is controled by means of a dyed test-control piece milled separately in the same way. After rinsing and drying, the change in colour of the specimen and the staining of the adjacent fabrics are assessed with the grey scales.

Document History

May 1, 2010
Textiles - Tests for colour fastness - Part E12: Colour fastness to milling: Alkaline milling
This part of ISO 105 specifies a method for determining the resistance of the colour of wool and part-wool textiles to the action of soap and sodium carbonate solutions used in alkaline milling...
March 1, 2009
Textiles - Tests for colour fastness - Part E12: Colour fastness to alkaline milling
This part of ISO 105 specifies a method for determining the resistance of the colour of wool and part-wool textiles to the action of soap and sodium carbonate solutions used in alkaline milling...
January 1, 2003
Textiles - Tests for colour fastness - Part E12: Colour fastness to milling: Alkaline milling
A description is not available for this item.
March 1, 2002
Textiles - Tests for colour fastness - Part E12: Colour fastness to milling: Alkaline milling
A description is not available for this item.
NEN-EN-ISO 105-E12
May 1, 1997
Textiles - Tests for colour fastness - Part E12: Colour fastness to milling: Alkaline milling
A specimen of the textile in contact with one or two specified adjacent fabrics is milled in a jar containing steel balls and a solution of soap and sodium carbonate. The severity of the action is...
Advertisement