NEN-EN-ISO 12086-1

Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 March 2006
Status: inactive
Page Count: 42
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 12086 establishes a system of designation for fluoropolymer materials that may be used as the basis for specifications. It covers the homopolymers and various copolymers of fluoromonomers used as dispersions and for moulding, extrusion and other specialized applications. This part of ISO 1208 6 describes the designation system and provides codes and tables of values for the designatory properties. The designation system is applicable both to conventional thermoplastic fluoropolymers, processed by various techniques, and those materials that are processed by the unique operations required for the n on-conventional thermoplastic polytetrafluoroethylene. The materials include both the fluorocarbon polymers and the various other fluoropolymers as virgin polymers or processed for reuse or recycling. This part of ISO 12086 also includes an extension of the designation system that provides a basis for specification of the materials. This basis for specification may be used to prepare specifications related to well-defined applications. As explained in Clause 5, these specifications will use data blocks 1 to 4 and, if necessary, data block 5 as a complement, the last-mentioned data block containing the specific requirements in relation to the application. Fluoroelastomers are specifically excluded.

Document History

January 1, 2008
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 1: Designation system and basis for specifications
A description is not available for this item.
NEN-EN-ISO 12086-1
March 1, 2006
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 12086 establishes a system of designation for fluoropolymer materials that may be used as the basis for specifications. It covers the homopolymers and various copolymers of...
February 1, 2004
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 12086 establishes a system of designation for fluoropolymer materials that may be used as the basis for specifications. It covers the homopolymers and various copolymers of...
May 1, 1999
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for fluoropolymer materials that may be used as the basis for specifications. Covers the homopolymers and various copolymers of Fluoromonomers used as dispersions...

References

Advertisement