NEN-EN-ISO 13757

Liquefied petroleum - Determination of oily residues - High-temperature method

active, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: active
Page Count: 16
ICS Code (Gaseous fuels): 75.160.30
scope:

Specifies a method for the determination of the residual matter in liquefied petroleum gases (LPG) that remains after evaporation at 105°C. This material, termed "oily residues", represents those products that are deposited in vaporizers that are subject to a heat input greater than that of ambient evaporation.

Document History

NEN-EN-ISO 13757
September 1, 1996
Liquefied petroleum - Determination of oily residues - High-temperature method
Specifies a method for the determination of the residual matter in liquefied petroleum gases (LPG) that remains after evaporation at 105°C. This material, termed "oily residues", represents those...
Advertisement