NEN-EN-ISO 13793

Thermal performance of buildings - Thermal design of foundations to avoid frost heave

active, Most Current
Organization: NEN
Publication Date: 1 April 2001
Status: active
Page Count: 54
ICS Code (Protection of and in buildings): 91.120
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

Gives simplified procedures for the thermal design of building foundations so as to avoid the occurence of frost heave. It applies to foundations on frost-susceptible ground, and includes buildings with both slab-on-ground floors and suspended floors. It covers heated and unheated buildings, but other situations requiring frost protection (for example roads, water pipes in the ground) are not included. The standard applies in climates where the annual average air temperature is above 0°C, but does not apply in permafrost areas where the annual average air temperature is below 0°C.

Document History

NEN-EN-ISO 13793
April 1, 2001
Thermal performance of buildings - Thermal design of foundations to avoid frost heave
Gives simplified procedures for the thermal design of building foundations so as to avoid the occurence of frost heave. It applies to foundations on frost-susceptible ground, and includes buildings...
January 1, 1995
Building foundations - Protection agains frost heave
Gives simplified procedures for the thermal design of building foundations so as to avoid the occurence of frost heave. It applies to foundations on frost-susceptible ground, and includes buildings...
Advertisement