NEN-EN-ISO 11254-2
Lasers and laser related equipment - Test methods for laser radiation induced damage threshold - Part 2: S on 1 test
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
Defines a test method for determining the laser induced damage threshold of optical surfaces subjected to a succession of similar laser pulses. Also, a procedure is given for estimating the minimum number of laser pulses which cause damage to the optical surface at a defined energy density.
Document History
October 1, 2001
Lasers and laser-related equipment - Determination of laser-induced damage threshold of optical surfaces - Part 2: S-on-1 test
Defines a test method for determining the laser induced damage threshold of optical surfaces subjected to a succession of similar laser pulses. Also, a procedure is given for estimating the minimum...
NEN-EN-ISO 11254-2
January 1, 2000
Lasers and laser related equipment - Test methods for laser radiation induced damage threshold - Part 2: S on 1 test
Defines a test method for determining the laser induced damage threshold of optical surfaces subjected to a succession of similar laser pulses. Also, a procedure is given for estimating the minimum...