NEN-EN-ISO 13937-3
Textiles - Tear properties of fabrics - Part 3: Determination of tear force of wing shaped test specimens
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
Describes a single tear method to determine fabric tear force, known as the wing test using a test specimen cut to form two wings for clamping inclined at a defined angle to the thread direction. The tear force measured is the force required to propagate a previously started tear.
Document History
April 1, 2000
Textiles - Tear properties of fabrics - Part 3: Determination of tear force of wing-shaped test specimens (Single tear method)
Describes a single tear method to determine fabric tear force, known as the wing test using a test specimen cut to form two wings for clamping inclined at a defined angle to the thread direction. The...
NEN-EN-ISO 13937-3
October 1, 1995
Textiles - Tear properties of fabrics - Part 3: Determination of tear force of wing shaped test specimens
Describes a single tear method to determine fabric tear force, known as the wing test using a test specimen cut to form two wings for clamping inclined at a defined angle to the thread direction. The...