NEN-EN-ISO 15364

Ships and marine technology - Pressure/vacuum valves for cargo tanks

active, Most Current
Organization: NEN
Publication Date: 1 September 2001
Status: active
Page Count: 24
ICS Code (Piping systems): 47.020.30
scope:

Applies to pressure/vacuum relief valves protecting marine vessel systems, including cargo tanks, that may be subject to gas/vapour pressure or vacuum outside the design parameters of the system/tank. Specifies the minimum requirements for performance and testing of pressure/vacuum relief valves, with emphasis on selection of materials, internal finish and surface requirements for pressure/vacuum valves installed on cargo tanks in tankers. Specifies design and in-service performance criteria and operational testing and maintenance requirements.

Document History

NEN-EN-ISO 15364
September 1, 2001
Ships and marine technology - Pressure/vacuum valves for cargo tanks
Applies to pressure/vacuum relief valves protecting marine vessel systems, including cargo tanks, that may be subject to gas/vapour pressure or vacuum outside the design parameters of the...

References

Advertisement