NEN-EN-ISO 15186-1
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 1: Laboratory measurements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
Specifies a sound intensity method to determine the sound reduction index and the element-normalized level difference of building elements. The method can be used as an alternative to ISO 140-3 and ISO 140-10 respectively. One important use is when the traditional ISO 140-3 method fails because of high flanking transmission.
Document History
NEN-EN-ISO 15186-1
August 1, 2003
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 1: Laboratory measurements
Specifies a sound intensity method to determine the sound reduction index and the element-normalized level difference of building elements. The method can be used as an alternative to ISO 140-3 and...