NEN-EN-ISO 16443

Dentistry - Vocabulary for dental implants systems and related procedure

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 44
ICS Code (Dentistry in general): 11.060.01
ICS Code (Health care technology (Vocabularies)): 01.040.11
ICS Code (Terminology (principles and coordination)): 01.020
scope:

NEN-EN-ISO 16443 specifies terms and definitions for dental implants and for instruments, accessories, and the most commonly used clinical terms related to implant systems and procedures in dentistry. Grafting materials and membranes are excluded from this International Standard. The following devices are also excluded from the scope of this International Standard. Device specially designed to be placed within, through or upon the bones of the cranio-facial complex, the primary purpose of which is to provide anchorage for an epithesis (to replace for example: ears, noses and parts of eyes and orbital regions): - epithesis implant; - craniofacial implant; - maxillofacial implant. Device specially designed to be placed within, through or upon the bones of the cranio-facial complex, the primary purpose of which is to provide anchorage for an orthodontic appliance: - orthodontic implant.

Document History

NEN-EN-ISO 16443
July 1, 2014
Dentistry - Vocabulary for dental implants systems and related procedure
NEN-EN-ISO 16443 specifies terms and definitions for dental implants and for instruments, accessories, and the most commonly used clinical terms related to implant systems and procedures in...
Advertisement