NEN-EN-ISO 16823

Non-destructive testing - Ultrasonic testing - Transmission technique

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 22
ICS Code (Non-destructive testing): 19.100
scope:

NEN-EN-ISO 16823 specifies the principles of transmission techniques. Transmission techniques can be used for: - detection of imperfections; - determination of attenuation. The general principles required for the use of ultrasonic examination of industrial products are described inISO 16810. The transmission technique is used for examination of flat products, e.g. plates and sheets. Further, it is used for examinations e.g.: - where the shape, dimensions or orientation of possible imperfections are unfavourable for direct reflection; - in materials with high attenuation; - in thin products.

Document History

NEN-EN-ISO 16823
March 1, 2014
Non-destructive testing - Ultrasonic testing - Transmission technique
NEN-EN-ISO 16823 specifies the principles of transmission techniques. Transmission techniques can be used for: - detection of imperfections; - determination of attenuation. The general principles...

References

Advertisement