NEN-EN-ISO 1833-26

Textiles - Quantitative chemical analysis - Part 26: Mixtures of melamine and cotton or aramide fibres (method using hot formic acid)

inactive
Organization: NEN
Publication Date: 1 March 2013
Status: inactive
Page Count: 16
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method using hot formic acid to determine the percentage of melamine fibres after removal of non-fibrous matter, in textiles made of binary mixtures of melamine fibres with cotton or aramid fibres.

Document History

November 1, 2020
Textiles - Quantitative chemical analysis - Part 26: Mixtures of melamine with certain other fibres (method using hot formic acid)
A description is not available for this item.
NEN-EN-ISO 1833-26
March 1, 2013
Textiles - Quantitative chemical analysis - Part 26: Mixtures of melamine and cotton or aramide fibres (method using hot formic acid)
This part of ISO 1833 specifies a method using hot formic acid to determine the percentage of melamine fibres after removal of non-fibrous matter, in textiles made of binary mixtures of melamine...
October 1, 2011
Textiles - Quantitative chemical analysis - Part 26: Mixtures of melamine and cotton or aramide fibres (method using hot formic acid)
This part of ISO 1833 specifies a method using hot formic acid to determine the percentage of melamine fibres after removal of non-fibrous matter, in textiles made of binary mixtures of melamine...
Advertisement