NEN-EN-ISO 15065

Countersinks for countersunk head screws with head configuration in accordance with ISO 7721

active, Most Current
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the dimensions and designation of countersinks for countersunk head screws with a head configuration in accordance with ISO 7721. This International Standard is applicable to the following types of screws: - slotted countersunk flat head screws according to ISO 2009; - slotted countersunk raised head screws according to ISO 2010; - slotted countersunk flat head tapping screws according to ISO 1482; - slotted countersunk raised head tapping screws according to ISO 1483; - cross-recessed countersunk flat head screws according to ISO 7046-1 and ISO 7046-2; - cross-recessed countersunk raised head screws according to ISO 7047; - cross-recessed countersunk flat head tapping screws according to ISO 7050; - cross-recessed countersunk raised head tapping screws according to ISO 7051; - cross-recessed countersunk flat head drilling screws according to ISO 15482; - cross-recessed countersunk raised head drilling screws according to ISO 15483; - hexalobular socket countersunk raised head screws according to ISO 14584; - hexalobular socket countersunk flat head tapping screws according to ISO 14586; - hexalobular socket countersunk raised head tapping screws according to ISO 14587.

Document History

NEN-EN-ISO 15065
March 1, 2005
Countersinks for countersunk head screws with head configuration in accordance with ISO 7721
This International Standard specifies the dimensions and designation of countersinks for countersunk head screws with a head configuration in accordance with ISO 7721. This International Standard is...
June 1, 2003
Countersinks for countersunk head screws with head configuration according to ISO 7721
This International Standard specifies the dimensions and designation of countersinks for countersunk head screws with a head configuration in accordance with ISO 7721. This International Standard is...
Advertisement