NEN-EN-ISO 15301
Animal and vegetable fats and oils - Determination of sediment in crude fats and oils - Centrifuge method
active
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
scope:
Specifies a method for the determination of sediment in crude fats or oils, which can be separated by centrifugal force. The method is applicablento crude oils and to oils with a sediment content of 0,003 ml per 100 g to 15 ml per 100 g. obtained by means of extraction and/or crushing.
Document History
June 1, 2007
Animal and vegetable fats and oils - Determination of sediment in crude fats and oils - Centrifuge method
A description is not available for this item.
NEN-EN-ISO 15301
October 1, 2001
Animal and vegetable fats and oils - Determination of sediment in crude fats and oils - Centrifuge method
Specifies a method for the determination of sediment in crude fats or oils, which can be separated by centrifugal force. The method is applicablento crude oils and to oils with a sediment content of...
March 1, 2000
Animal and vegetable fats and oils - Determination of sediment in crude fats and oils - Centrifuge method
Specifies a method for the determination of sediment in crude fats or oils, which can be separated by centrifugal force. The method is applicablento crude oils and to oils with a sediment content of...