NEN-EN-ISO 2063-2
Thermal spraying - Zinc, aluminium and their alloys - Part 2: Execution of corrosion protection systems
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
NEN-EN-ISO 2063-2 specifies requirements for corrosion protection of steel structures, components or parts, which are coated by thermal spraying of zinc, aluminium or their alloys. This document specifies requirements for coating manufacturers of surface preparation, thermal spraying, testing and post treatments, e.g. sealing of the coating. This document applies to metallic corrosion protection coatings in the case of new fabrication in the workshop, as well as on-site and for repair on-site after assembly. Requirements for coating thickness, minimum adhesive strength and surface conditions, specified in a coating specification, are given. Recommendations are given for suitable process steps and quality assurance measures for new production and maintenance and for supervising of corrosion protection works. This document covers the application of thermal-sprayed zinc, aluminium and their alloys for protection against corrosion in the temperature range between -50 °C to +200 °C. Heat-resistant protective coatings of aluminium are covered by ISO 17834 and are not in the scope of this document. This document specifies requirements for the equipment, the working place and the qualification of the spray and testing personnel.
Document History