NEN-EN-ISO 21003-3

Multilayer piping systems for hot and cold water installations inside buildings - Part 3: Fittings

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 18
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 21003 specifies the characteristics of fittings for multilayer piping systems intended to be used for hot and cold water installations inside buildings for the conveyance of water - whether or not the water is intended for human consumption (domestic systems) or for heating systems - under specified design pressures and temperatures appropriate to the class of application (see Table 1 of ISO 21003-1:2008). It also specifies the test parameters for the test methods referred to in this part of ISO 21003. ISO 21003 is a reference product standard. It is applicable to multilayer pipes, fittings, their joints, and also to joints with components made of other plastics and non-plastics materials intended to be used for hot and cold water installations. This part of ISO 21003 is intended for use only in conjunction with all the other parts of ISO 21003. This part of ISO 21003 covers fusion, solvent-cemented and mechanical fittings for a range of service conditions (application classes) and design pressures. It is not applicable for values of design temperature, TD, maximum design temperature, Tmax, and malfunction temperature, Tmal, in excess of those in Table 1 of ISO 21003-1:2008. The polymeric materials used for the stress-designed layers are the following: polybutylene (PB), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) and chlorinated poly(vinyl chloride) (PVC-C). The PE-X used shall be fully crosslinked and shall comply with the requirements of the relevant reference product standard (ISO 15875).

Document History

November 1, 2021
Multilayer piping systems for hot and cold water installations inside buildings - Part 3: Fittings
A description is not available for this item.
July 1, 2008
Multilayer piping systems for hot and cold water installations inside buildings - Part 3: Fittings
This part of ISO 21003 specifies the characteristics of fittings for multilayer piping systems intended to be used for hot and cold water installations inside buildings for the conveyance of water -...
NEN-EN-ISO 21003-3
August 1, 2006
Multilayer piping systems for hot and cold water installations inside buildings - Part 3: Fittings
This part of ISO 21003 specifies the characteristics of fittings for multilayer piping systems intended to be used for hot and cold water installations inside buildings for the conveyance of water -...
Advertisement