NEN-EN-ISO 21969

High-pressure flexible connections for use with medical gas systems

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 30
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: - oxygen; - nitrous oxide; - air for breathing; - helium; - carbon dioxide; - xenon; - mixtures of the gases listed above; - air for driving surgical tools; - nitrogen for driving surgical tools. This International Standard applies to high-pressure flexible connections intended to connect cylinders or cylinder bundles to manifolds within sources of supply of medical gas pipeline systems complying with ISO 7396-1. This International Standard applies to high-pressure flexible connections intended to connect a cylinder to an inlet port of medical equipment (e.g. anaesthetic workstation or lung ventilator) fitted with an integral pressure regulator complying with ISO 10524-1. This International Standard does not apply to high-pressure flexible connections intended to be used to fill cylinders nor does it apply to low-pressure flexible hose assemblies that are covered by ISO 5359.

Document History

November 1, 2009
High-pressure flexible connections for use with medical gas systems
This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use...
NEN-EN-ISO 21969
July 1, 2006
High-pressure flexible connections for use with medical gas systems
This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use...

References

Advertisement