NEN-EN-ISO 4612

Plastics - Preparation of PVC pastes for test purposes - Planetary-mixer method

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 13
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies two methods A and B for the preparation of pastes (also known as plastisols) from appropriate PVC resins, plasticisers and other ingredients using a planetary mixing process. Both Method A and Method B can be used to prepare pastes of all compositions. Method A (single speed) is particularly applicable to resins prone to heat build-up during paste preparation, while Method B (two speed) might be preferred for repetitive work, e.g. for process control during resin manufacture, because of its shorter mixing time. Such pasted may be used for a variety of testing purposes, including the determination of rheological properties for resin designation and specification.

Document History

September 1, 1999
Plastics - Preparation of PVC pastes for test purposes - Planetary-mixer method
Specifies two methods A and B for the preparation of pastes (also known as plastisols) from appropriate PVC resins, plasticisers and other ingredients using a planetary mixing process. Both Method A...
NEN-EN-ISO 4612
September 1, 1997
Plastics - Preparation of PVC pastes for test purposes - Planetary-mixer method
Specifies two methods A and B for the preparation of pastes (also known as plastisols) from appropriate PVC resins, plasticisers and other ingredients using a planetary mixing process. Both Method A...
Advertisement